Vishay Intertechnology, Inc. RES 1K OHM 1/2W 0.25% AXIAL CMF551K0000CHEK

Description
RES 1Kohm 1/2W 0.25% AXIAL
Request a Quote Datasheet
Description
RES 1Kohm 1/2W 0.25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1K OHM 1/2W 0.25% AXIAL - CMF551K0000CHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1K OHM 1/2W 0.25% AXIAL
CMF551K0000CHEK
RES 1K OHM 1/2W 0.25% AXIAL CMF551K0000CHEK
RES 1Kohm 1/2W 0.25% AXIAL

RES 1Kohm 1/2W 0.25% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K0000CHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K0000CHEK-ND
Through Hole Resistors CMF551K0000CHEK-ND
1 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF551K0000CHEK CMF551K0000CHEK-ND
Product Name RES 1K OHM 1/2W 0.25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1000 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers