Vishay Intertechnology, Inc. RES 1K OHM 1/2W 0.25% AXIAL CMF551K0000CEEK

Description
RES 1Kohm 1/2W 0.25% AXIAL
Request a Quote Datasheet
Description
RES 1Kohm 1/2W 0.25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1K OHM 1/2W 0.25% AXIAL - CMF551K0000CEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1K OHM 1/2W 0.25% AXIAL
CMF551K0000CEEK
RES 1K OHM 1/2W 0.25% AXIAL CMF551K0000CEEK
RES 1Kohm 1/2W 0.25% AXIAL

RES 1Kohm 1/2W 0.25% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K0000CEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K0000CEEK-ND
Through Hole Resistors CMF551K0000CEEK-ND
1 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1K .25% T-9 Ek E3 Vishay - 67P8688 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1K .25% T-9 Ek E3 Vishay
67P8688
Cmf-55 1K .25% T-9 Ek E3 Vishay 67P8688
CMF-55 1K .25% T-9 EK e3

CMF-55 1K .25% T-9 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K0000CEEK CMF551K0000CEEK-ND 67P8688
Product Name RES 1K OHM 1/2W 0.25% AXIAL Through Hole Resistors Cmf-55 1K .25% T-9 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1000 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9380 ohms
View Details
4 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details