Vishay Intertechnology, Inc. RES 1K OHM 1/2W 0.1% AXIAL CMF551K0000BHR3

Description
RES 1Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 1Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1K OHM 1/2W 0.1% AXIAL - CMF551K0000BHR3 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1K OHM 1/2W 0.1% AXIAL
CMF551K0000BHR3
RES 1K OHM 1/2W 0.1% AXIAL CMF551K0000BHR3
RES 1Kohm 1/2W 0.1% AXIAL

RES 1Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551K0000BHR3-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551K0000BHR3-ND
Through Hole Resistors CMF551K0000BHR3-ND
1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 1 Kohm, +/0.1 Percent, 50 Ppm Vishay - 40C5759 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 1 Kohm, +/0.1 Percent, 50 Ppm Vishay
40C5759
Cmf55, 1 Kohm, +/0.1 Percent, 50 Ppm Vishay 40C5759
CMF55, 1 kOhm, +/- 0.1 Percent, 50 ppm

CMF55, 1 kOhm, +/- 0.1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K0000BHR3 CMF551K0000BHR3-ND 40C5759
Product Name RES 1K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf55, 1 Kohm, +/0.1 Percent, 50 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 4756662 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers