Vishay Intertechnology, Inc. Through Hole Resistors CMF551K0000BHEB70

Description
1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-CMF551K0000BHEB70CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF551K0000BHEB70CT-ND
Through Hole Resistors 541-CMF551K0000BHEB70CT-ND
1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 541-CMF551K0000BHEB70TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF551K0000BHEB70TR-ND
Through Hole Resistors 541-CMF551K0000BHEB70TR-ND
1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1K OHM 1/2W 0.1% AXIAL - CMF551K0000BHEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1K OHM 1/2W 0.1% AXIAL
CMF551K0000BHEB70
RES 1K OHM 1/2W 0.1% AXIAL CMF551K0000BHEB70
RES 1Kohm 1/2W 0.1% AXIAL

RES 1Kohm 1/2W 0.1% AXIAL

Supplier's Site
RES 1K OHM 1/2W 0.1% AXIAL Product overview: CMF551K0000BHEB70 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF551K0000BHEB70 can be used for catalog matching and distributor lookup.

RES 1K OHM 1/2W 0.1% AXIAL Product overview: CMF551K0000BHEB70 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF551K0000BHEB70 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cmf-55-70 1K .1% T-2 Eb E3 Vishay - 67P8685 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 1K .1% T-2 Eb E3 Vishay
67P8685
Cmf-55-70 1K .1% T-2 Eb E3 Vishay 67P8685
CMF-55-70 1K .1% T-2 EB e3

CMF-55-70 1K .1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-CMF551K0000BHEB70CT-ND CMF551K0000BHEB70 53-CMF551K0000BHEB70 67P8685
Product Name Through Hole Resistors RES 1K OHM 1/2W 0.1% AXIAL 2W Resistor Cmf-55-70 1K .1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Metal Film
Mounting / Packaging Axial Leads; Axial Axial Leads Axial
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details