Vishay Precision Group Through Hole Resistors CMF551K0000BHEB

Description
1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-CMF551K0000BHEBCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF551K0000BHEBCT-ND
Through Hole Resistors 541-CMF551K0000BHEBCT-ND
1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 541-CMF551K0000BHEBTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF551K0000BHEBTB-ND
Through Hole Resistors 541-CMF551K0000BHEBTB-ND
1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
2W 250V Resistor - 53-CMF551K0000BHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2W 250V Resistor
53-CMF551K0000BHEB
2W 250V Resistor 53-CMF551K0000BHEB
1kR Metal Film Resistor, 0.1%, 1/2W, 250V, Axial Product overview: CMF551K0000BHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF551K0000BHEB can be used for catalog matching and distributor lookup.

1kR Metal Film Resistor, 0.1%, 1/2W, 250V, Axial Product overview: CMF551K0000BHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF551K0000BHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 1.00K OHM 1/2W .1% AXIAL - CMF551K0000BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.00K OHM 1/2W .1% AXIAL
CMF551K0000BHEB
RES 1.00K OHM 1/2W .1% AXIAL CMF551K0000BHEB
RES 1.00Kohm 1/2W .1% AXIAL

RES 1.00Kohm 1/2W .1% AXIAL

Supplier's Site
Metal Film Resistor, 1Kohm, 500Mw, 0.1%; Resistance Vishay - 26R4027 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1Kohm, 500Mw, 0.1%; Resistance Vishay
26R4027
Metal Film Resistor, 1Kohm, 500Mw, 0.1%; Resistance Vishay 26R4027
METAL FILM RESISTOR, 1KOHM, 500mW, 0.1%; Resistance:1kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 1KOHM, 500mW, 0.1%; Resistance:1kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 1Kohm, 500Mw, 0.1%, Full Reel; Resistance Vishay - 65K2363 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1Kohm, 500Mw, 0.1%, Full Reel; Resistance Vishay
65K2363
Metal Film Resistor, 1Kohm, 500Mw, 0.1%, Full Reel; Resistance Vishay 65K2363
METAL FILM RESISTOR, 1KOHM, 500mW, 0.1%, FULL REEL; Resistance:1kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 1KOHM, 500mW, 0.1%, FULL REEL; Resistance:1kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-CMF551K0000BHEBCT-ND 53-CMF551K0000BHEB CMF551K0000BHEB 26R4027 65K2363
Product Name Through Hole Resistors 2W 250V Resistor RES 1.00K OHM 1/2W .1% AXIAL Metal Film Resistor, 1Kohm, 500Mw, 0.1%; Resistance Vishay Metal Film Resistor, 1Kohm, 500Mw, 0.1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm METAL FILM MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded Axial Leaded
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R394JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details