Vishay Intertechnology, Inc. RES 1.00K OHM 1/2W .1% AXIAL CMF551K0000BHBF

Description
RES 1.00Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.00Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.00K OHM 1/2W .1% AXIAL - CMF551K0000BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.00K OHM 1/2W .1% AXIAL
CMF551K0000BHBF
RES 1.00K OHM 1/2W .1% AXIAL CMF551K0000BHBF
RES 1.00Kohm 1/2W .1% AXIAL

RES 1.00Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - 541-CMF551K0000BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF551K0000BHBF-ND
Through Hole Resistors 541-CMF551K0000BHBF-ND
1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 1Kohm, 500Mw, 1%; Resistance Vishay - 40C5754 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1Kohm, 500Mw, 1%; Resistance Vishay
40C5754
Metal Film Resistor, 1Kohm, 500Mw, 1%; Resistance Vishay 40C5754
METAL FILM RESISTOR, 1KOHM, 500mW, 1%; Resistance:1kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 1KOHM, 500mW, 1%; Resistance:1kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551K0000BHBF 541-CMF551K0000BHBF-ND 40C5754
Product Name RES 1.00K OHM 1/2W .1% AXIAL Through Hole Resistors Metal Film Resistor, 1Kohm, 500Mw, 1%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 1000 ohms 1000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 107000 ohms
View Details
2 suppliers
Through Hole Resistors - 1260441 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R911JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details