Vishay Precision Group 2W Resistor CMF551K0000BEEK

Description
1kR Metal Film Resistor, 0.1% Tol, 1/2W, 25ppm/°C, Axial Product overview: CMF551K0000BEEK from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF551K0000BEEK can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1kR Metal Film Resistor, 0.1% Tol, 1/2W, 25ppm/°C, Axial Product overview: CMF551K0000BEEK from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF551K0000BEEK can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2W Resistor - 53-CMF551K0000BEEK - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1kR Metal Film Resistor, 0.1% Tol, 1/2W, 25ppm/°C, Axial Product overview: CMF551K0000BEEK from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF551K0000BEEK can be used for catalog matching and distributor lookup.

1kR Metal Film Resistor, 0.1% Tol, 1/2W, 25ppm/°C, Axial Product overview: CMF551K0000BEEK from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF551K0000BEEK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - CMF1.00KHE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF1.00KHE-ND
Through Hole Resistors CMF1.00KHE-ND
1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.00K OHM 1/2W .1% AXIAL - CMF551K0000BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.00K OHM 1/2W .1% AXIAL
CMF551K0000BEEK
RES 1.00K OHM 1/2W .1% AXIAL CMF551K0000BEEK
RES 1.00Kohm 1/2W .1% AXIAL

RES 1.00Kohm 1/2W .1% AXIAL

Supplier's Site
Metal Film Resistor, 1 Kohm, 500 Mw, 0.1%; Resistance Vishay - 67P8682 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1 Kohm, 500 Mw, 0.1%; Resistance Vishay
67P8682
Metal Film Resistor, 1 Kohm, 500 Mw, 0.1%; Resistance Vishay 67P8682
METAL FILM RESISTOR, 1 KOHM, 500 MW, 0.1%; Resistance:1kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 1 KOHM, 500 MW, 0.1%; Resistance:1kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 53-CMF551K0000BEEK CMF1.00KHE-ND CMF551K0000BEEK 67P8682
Product Name 2W Resistor Through Hole Resistors RES 1.00K OHM 1/2W .1% AXIAL Metal Film Resistor, 1 Kohm, 500 Mw, 0.1%; Resistance Vishay
Resistance Range 1000 ohms 1000 ohms 1000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 250 volts 250 volts
Operating AC Voltage 250 volts 250 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.65 ohms
View Details
2 suppliers
Through Hole Resistors - 1722154 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C203J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details