Vishay Intertechnology, Inc. RES 1.0K OHM 1/2W 0.1% AXIAL CMF551K0000BEEB

Description
RES 1.0Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 1.0Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.0K OHM 1/2W 0.1% AXIAL - CMF551K0000BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.0K OHM 1/2W 0.1% AXIAL
CMF551K0000BEEB
RES 1.0K OHM 1/2W 0.1% AXIAL CMF551K0000BEEB
RES 1.0Kohm 1/2W 0.1% AXIAL

RES 1.0Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through-Hole 0.5 W 1000 ohm Resistor - 53-CMF551K0000BEEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 0.5 W 1000 ohm Resistor
53-CMF551K0000BEEB
Through-Hole 0.5 W 1000 ohm Resistor 53-CMF551K0000BEEB
RESISTOR, METAL FILM, 0.5 W, 0.1 %, 25 ppm, 1000 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: CMF551K0000BEEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.5 W, 1000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.5 W, 1000 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF551K0000BEEB can be used for catalog matching and distributor lookup.

RESISTOR, METAL FILM, 0.5 W, 0.1 %, 25 ppm, 1000 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: CMF551K0000BEEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.5 W, 1000 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.5 W, 1000 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF551K0000BEEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - CMF1.0KHBTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF1.0KHBTR-ND
Through Hole Resistors CMF1.0KHBTR-ND
1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF1.0KHBCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF1.0KHBCT-ND
Through Hole Resistors CMF1.0KHBCT-ND
1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res, 1K, 0.5W, Axial, Metal Film Rohs Compliant Vishay - 13AJ4541 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 0.5W, Axial, Metal Film Rohs Compliant Vishay
13AJ4541
Res, 1K, 0.5W, Axial, Metal Film Rohs Compliant Vishay 13AJ4541
RES, 1K, 0.5W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 1K, 0.5W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CMF551K0000BEEB 53-CMF551K0000BEEB CMF1.0KHBTR-ND 13AJ4541
Product Name RES 1.0K OHM 1/2W 0.1% AXIAL Through-Hole 0.5 W 1000 ohm Resistor Through Hole Resistors Res, 1K, 0.5W, Axial, Metal Film Rohs Compliant Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1000 ohms 1000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Operating DC Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622903-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2260 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details