Vishay Intertechnology, Inc. Through Hole Resistors CMF5519R900FHEK

Description
19.9 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
19.9 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5519R900FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5519R900FHEK-ND
Through Hole Resistors CMF5519R900FHEK-ND
19.9 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

19.9 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 19.9 OHM 1/2W 1% AXIAL - CMF5519R900FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.9 OHM 1/2W 1% AXIAL
CMF5519R900FHEK
RES 19.9 OHM 1/2W 1% AXIAL CMF5519R900FHEK
RES 19.9ohm 1/2W 1% AXIAL

RES 19.9ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 19.9 1% T-2 Ek E3 Vishay - 68P2671 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 19.9 1% T-2 Ek E3 Vishay
68P2671
Cmf-55 19.9 1% T-2 Ek E3 Vishay 68P2671
CMF-55 19.9 1% T-2 EK e3

CMF-55 19.9 1% T-2 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5519R900FHEK-ND CMF5519R900FHEK 68P2671
Product Name Through Hole Resistors RES 19.9 OHM 1/2W 1% AXIAL Cmf-55 19.9 1% T-2 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 19.9 ohms 19.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622561-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 732 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 1722211 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R472JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers