Vishay Intertechnology, Inc. RES 19.6 OHM 1/2W 1% AXIAL CMF5519R600FHEB

Description
RES 19.6ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 19.6ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 19.6 OHM 1/2W 1% AXIAL - CMF5519R600FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.6 OHM 1/2W 1% AXIAL
CMF5519R600FHEB
RES 19.6 OHM 1/2W 1% AXIAL CMF5519R600FHEB
RES 19.6ohm 1/2W 1% AXIAL

RES 19.6ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF19.6HFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF19.6HFTR-ND
Through Hole Resistors CMF19.6HFTR-ND
19.6 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

19.6 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF19.6HFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF19.6HFCT-ND
Through Hole Resistors CMF19.6HFCT-ND
19.6 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

19.6 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5519R600FHEB CMF19.6HFTR-ND
Product Name RES 19.6 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 19.6 ohms 19.6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825857 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through-Hole Resistors - 1-1623719-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 10 +/- %
View Details
2 suppliers