Vishay Precision Group Metal Film Resistors - CMF5519R600DHR8

Description
Metal Film Resistors - Through Hole
Request a Quote
Description
Metal Film Resistors - Through Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5519R600DHR8 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5519R600DHR8
Metal Film Resistors - CMF5519R600DHR8
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf55, 19.6 Ohm, +/0.5 Percent, 50 Ppm Vishay - 40C9635 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 19.6 Ohm, +/0.5 Percent, 50 Ppm Vishay
40C9635
Cmf55, 19.6 Ohm, +/0.5 Percent, 50 Ppm Vishay 40C9635
CMF55, 19.6 Ohm, +/- 0.5 Percent, 50 ppm

CMF55, 19.6 Ohm, +/- 0.5 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF5519R600DHR8 40C9635
Product Name Metal Film Resistors - Cmf55, 19.6 Ohm, +/0.5 Percent, 50 Ppm Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1249304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers