Vishay Intertechnology, Inc. RES 19.6 OHM 1/2W 0.5% AXIAL CMF5519R600DHR6

Description
RES 19.6ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 19.6ohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 19.6 OHM 1/2W 0.5% AXIAL - CMF5519R600DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.6 OHM 1/2W 0.5% AXIAL
CMF5519R600DHR6
RES 19.6 OHM 1/2W 0.5% AXIAL CMF5519R600DHR6
RES 19.6ohm 1/2W 0.5% AXIAL

RES 19.6ohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5519R600DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5519R600DHR6-ND
Through Hole Resistors CMF5519R600DHR6-ND
19.6 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

19.6 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,19.6Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 40C9633 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,19.6Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
40C9633
Resistor,metal Film,19.6Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 40C9633
Resistor,Metal Film,19.6Ohms,250WV, .5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,19.6Ohms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5519R600DHR6 CMF5519R600DHR6-ND 40C9633
Product Name RES 19.6 OHM 1/2W 0.5% AXIAL Through Hole Resistors Resistor,metal Film,19.6Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 19.6 ohms 19.6 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 137000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details