Vishay Intertechnology, Inc. RES 19.6 OHM 1/2W 0.1% AXIAL CMF5519R600BHEK

Description
RES 19.6ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 19.6ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 19.6 OHM 1/2W 0.1% AXIAL - CMF5519R600BHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.6 OHM 1/2W 0.1% AXIAL
CMF5519R600BHEK
RES 19.6 OHM 1/2W 0.1% AXIAL CMF5519R600BHEK
RES 19.6ohm 1/2W 0.1% AXIAL

RES 19.6ohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5519R600BHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5519R600BHEK-ND
Through Hole Resistors CMF5519R600BHEK-ND
19.6 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

19.6 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5519R600BHEK CMF5519R600BHEK-ND
Product Name RES 19.6 OHM 1/2W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 19.6 ohms 19.6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C394J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-1622824-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.9100 ohms
View Details
2 suppliers