Vishay Intertechnology, Inc. RES 19.6 OHM 1/2W 0.1% AXIAL CMF5519R600BHBF

Description
RES 19.6ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 19.6ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 19.6 OHM 1/2W 0.1% AXIAL - CMF5519R600BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.6 OHM 1/2W 0.1% AXIAL
CMF5519R600BHBF
RES 19.6 OHM 1/2W 0.1% AXIAL CMF5519R600BHBF
RES 19.6ohm 1/2W 0.1% AXIAL

RES 19.6ohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5519R600BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5519R600BHBF-ND
Through Hole Resistors CMF5519R600BHBF-ND
19.6 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

19.6 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,19.6Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 96B0694 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,19.6Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
96B0694
Resistor,metal Film,19.6Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 96B0694
Resistor,Metal Film,19.6Ohms,250WV, .1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,19.6Ohms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5519R600BHBF CMF5519R600BHBF-ND 96B0694
Product Name RES 19.6 OHM 1/2W 0.1% AXIAL Through Hole Resistors Resistor,metal Film,19.6Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 19.6 ohms 19.6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622439-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 332 ohms
View Details
2 suppliers
Through Hole Resistors - 1249302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 1825840 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details