Vishay Intertechnology, Inc. Through Hole Resistors CMF5519R100FHEB

Description
19.1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
19.1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF19.1HFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF19.1HFTR-ND
Through Hole Resistors CMF19.1HFTR-ND
19.1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

19.1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 19.1 OHM 1/2W 1% AXIAL - CMF5519R100FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.1 OHM 1/2W 1% AXIAL
CMF5519R100FHEB
RES 19.1 OHM 1/2W 1% AXIAL CMF5519R100FHEB
RES 19.1ohm 1/2W 1% AXIAL

RES 19.1ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 19.1 1% T-2 Eb E3 Vishay - 68P2656 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 19.1 1% T-2 Eb E3 Vishay
68P2656
Cmf-55 19.1 1% T-2 Eb E3 Vishay 68P2656
CMF-55 19.1 1% T-2 EB e3

CMF-55 19.1 1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF19.1HFTR-ND CMF5519R100FHEB 68P2656
Product Name Through Hole Resistors RES 19.1 OHM 1/2W 1% AXIAL Cmf-55 19.1 1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 19.1 ohms 19.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1722230 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.0100 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375190-VMS-R010-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
View Details
2 suppliers