Vishay Precision Group Cmf-55-70 196K 1% T-1 Re8 Vishay CMF55196K00FKR870

Description
CMF-55-70 196K 1% T-1 RE8
Description
CMF-55-70 196K 1% T-1 RE8

Suppliers

Company
Product
Description
Supplier Links
Cmf-55-70 196K 1% T-1 Re8 Vishay - 68P2730 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 196K 1% T-1 Re8 Vishay
68P2730
Cmf-55-70 196K 1% T-1 Re8 Vishay 68P2730
CMF-55-70 196K 1% T-1 RE8

CMF-55-70 196K 1% T-1 RE8

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68P2730
Product Name Cmf-55-70 196K 1% T-1 Re8 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details