Vishay Intertechnology, Inc. RES 18.7K OHM 1/2W 0.1% AXIAL CMF5518K700BEEK

Description
RES 18.7Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 18.7Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18.7K OHM 1/2W 0.1% AXIAL - CMF5518K700BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.7K OHM 1/2W 0.1% AXIAL
CMF5518K700BEEK
RES 18.7K OHM 1/2W 0.1% AXIAL CMF5518K700BEEK
RES 18.7Kohm 1/2W 0.1% AXIAL

RES 18.7Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5518K700BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5518K700BEEK-ND
Through Hole Resistors CMF5518K700BEEK-ND
18.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

18.7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 18.7K .1% T-9 Ek E3 Vishay - 68P2388 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 18.7K .1% T-9 Ek E3 Vishay
68P2388
Cmf-55 18.7K .1% T-9 Ek E3 Vishay 68P2388
CMF-55 18.7K .1% T-9 EK e3

CMF-55 18.7K .1% T-9 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5518K700BEEK CMF5518K700BEEK-ND 68P2388
Product Name RES 18.7K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 18.7K .1% T-9 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 18700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12100 ohms
View Details
3 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details