Vishay Intertechnology, Inc. Through Hole Resistors CMF5518K500BER6

Description
18.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
18.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5518K500BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5518K500BER6-ND
Through Hole Resistors CMF5518K500BER6-ND
18.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

18.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 18.5K OHM 1/2W 0.1% AXIAL - CMF5518K500BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.5K OHM 1/2W 0.1% AXIAL
CMF5518K500BER6
RES 18.5K OHM 1/2W 0.1% AXIAL CMF5518K500BER6
RES 18.5Kohm 1/2W 0.1% AXIAL

RES 18.5Kohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf55, 18.5 Kohm, +/0.1 Percent, 25 Ppm Vishay - 40C9394 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 18.5 Kohm, +/0.1 Percent, 25 Ppm Vishay
40C9394
Cmf55, 18.5 Kohm, +/0.1 Percent, 25 Ppm Vishay 40C9394
CMF55, 18.5 kOhm, +/- 0.1 Percent, 25 ppm

CMF55, 18.5 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5518K500BER6-ND CMF5518K500BER6 40C9394
Product Name Through Hole Resistors RES 18.5K OHM 1/2W 0.1% AXIAL Cmf55, 18.5 Kohm, +/0.1 Percent, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details