Vishay Intertechnology, Inc. Through Hole Resistors CMF5518K400BERE

Description
18.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
18.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5518K400BERE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5518K400BERE-ND
Through Hole Resistors CMF5518K400BERE-ND
18.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

18.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 18.4K OHM 1/2W 0.1% AXIAL - CMF5518K400BERE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.4K OHM 1/2W 0.1% AXIAL
CMF5518K400BERE
RES 18.4K OHM 1/2W 0.1% AXIAL CMF5518K400BERE
RES 18.4Kohm 1/2W 0.1% AXIAL

RES 18.4Kohm 1/2W 0.1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CMF5518K400BERE-ND CMF5518K400BERE
Product Name Through Hole Resistors RES 18.4K OHM 1/2W 0.1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R304JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1-1614895-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9380 ohms
View Details
4 suppliers