Vishay Intertechnology, Inc. RES 18.4K OHM 1/2W 0.1% AXIAL CMF5518K400BEEB70

Description
RES 18.4Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 18.4Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18.4K OHM 1/2W 0.1% AXIAL - CMF5518K400BEEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.4K OHM 1/2W 0.1% AXIAL
CMF5518K400BEEB70
RES 18.4K OHM 1/2W 0.1% AXIAL CMF5518K400BEEB70
RES 18.4Kohm 1/2W 0.1% AXIAL

RES 18.4Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5518K400BEEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5518K400BEEB70-ND
Through Hole Resistors CMF5518K400BEEB70-ND
18.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

18.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 18.4K .1% T-9 Eb E3 Vishay - 68P2383 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 18.4K .1% T-9 Eb E3 Vishay
68P2383
Cmf-55-70 18.4K .1% T-9 Eb E3 Vishay 68P2383
CMF-55-70 18.4K .1% T-9 EB e3

CMF-55-70 18.4K .1% T-9 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5518K400BEEB70 CMF5518K400BEEB70-ND 68P2383
Product Name RES 18.4K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55-70 18.4K .1% T-9 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 18400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614353-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2870 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers