Vishay Intertechnology, Inc. Through Hole Resistors CMF5518K400BEEB

Description
18.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
18.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF18.4KHBTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF18.4KHBTR-ND
Through Hole Resistors CMF18.4KHBTR-ND
18.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

18.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF5518K400BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5518K400BEEB
Metal Film Resistors - CMF5518K400BEEB
Metal Film Resistors - Through Hole 18.4Kohm .1% 25PPM 1/4W

Metal Film Resistors - Through Hole 18.4Kohm .1% 25PPM 1/4W

Supplier's Site
Cmf-55 18.4K .1% T-9 Eb E3 Vishay - 68P2382 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 18.4K .1% T-9 Eb E3 Vishay
68P2382
Cmf-55 18.4K .1% T-9 Eb E3 Vishay 68P2382
CMF-55 18.4K .1% T-9 EB e3

CMF-55 18.4K .1% T-9 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF18.4KHBTR-ND CMF5518K400BEEB 68P2382
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 18.4K .1% T-9 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249330 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details