Vishay Intertechnology, Inc. RES 18.4K OHM 1/2W 0.1% AXIAL CMF5518K400BEBF

Description
RES 18.4Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 18.4Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18.4K OHM 1/2W 0.1% AXIAL - CMF5518K400BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.4K OHM 1/2W 0.1% AXIAL
CMF5518K400BEBF
RES 18.4K OHM 1/2W 0.1% AXIAL CMF5518K400BEBF
RES 18.4Kohm 1/2W 0.1% AXIAL

RES 18.4Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5518K400BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5518K400BEBF-ND
Through Hole Resistors CMF5518K400BEBF-ND
18.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

18.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,184Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 40C9384 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,184Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
40C9384
Resistor,metal Film,184Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 40C9384
Resistor,Metal Film,184KOhms,250WV, .1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,184KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5518K400BEBF CMF5518K400BEBF-ND 40C9384
Product Name RES 18.4K OHM 1/2W 0.1% AXIAL Through Hole Resistors Resistor,metal Film,184Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 18400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details