Vishay Intertechnology, Inc. RES 18.2K OHM 1/2W 1% AXIAL CMF5518K200FLBF

Description
RES 18.2Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 18.2Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18.2K OHM 1/2W 1% AXIAL - CMF5518K200FLBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.2K OHM 1/2W 1% AXIAL
CMF5518K200FLBF
RES 18.2K OHM 1/2W 1% AXIAL CMF5518K200FLBF
RES 18.2Kohm 1/2W 1% AXIAL

RES 18.2Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5518K200FLBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5518K200FLBF-ND
Through Hole Resistors CMF5518K200FLBF-ND
18.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

18.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 18.2K 1% T-0 B14 Vishay - 68P2379 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 18.2K 1% T-0 B14 Vishay
68P2379
Cmf-55 18.2K 1% T-0 B14 Vishay 68P2379
CMF-55 18.2K 1% T-0 B14

CMF-55 18.2K 1% T-0 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5518K200FLBF CMF5518K200FLBF-ND 68P2379
Product Name RES 18.2K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 18.2K 1% T-0 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 18200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614883-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4.7 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details