Vishay Intertechnology, Inc. Through Hole Resistors CMF5518K200FHBF

Description
18.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
18.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5518K200FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5518K200FHBF-ND
Through Hole Resistors CMF5518K200FHBF-ND
18.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

18.2 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF5518K200FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5518K200FHBF
Metal Film Resistors - CMF5518K200FHBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf55, 18.2 Kohm, +/1 Percent, 50 Ppm Vishay - 40C9375 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 18.2 Kohm, +/1 Percent, 50 Ppm Vishay
40C9375
Cmf55, 18.2 Kohm, +/1 Percent, 50 Ppm Vishay 40C9375
CMF55, 18.2 kOhm, +/- 1 Percent, 50 ppm

CMF55, 18.2 kOhm, +/- 1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5518K200FHBF-ND CMF5518K200FHBF 40C9375
Product Name Through Hole Resistors Metal Film Resistors - Cmf55, 18.2 Kohm, +/1 Percent, 50 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1311312 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R475JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details