Vishay Intertechnology, Inc. RES 18.2K OHM 1/2W 0.5% AXIAL CMF5518K200DHEK

Description
RES 18.2Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 18.2Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18.2K OHM 1/2W 0.5% AXIAL - CMF5518K200DHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.2K OHM 1/2W 0.5% AXIAL
CMF5518K200DHEK
RES 18.2K OHM 1/2W 0.5% AXIAL CMF5518K200DHEK
RES 18.2Kohm 1/2W 0.5% AXIAL

RES 18.2Kohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5518K200DHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5518K200DHEK-ND
Through Hole Resistors CMF5518K200DHEK-ND
18.2 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

18.2 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 18.2K .5% T-2 Ek E3 Vishay - 68P2372 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 18.2K .5% T-2 Ek E3 Vishay
68P2372
Cmf-55 18.2K .5% T-2 Ek E3 Vishay 68P2372
CMF-55 18.2K .5% T-2 EK e3

CMF-55 18.2K .5% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5518K200DHEK CMF5518K200DHEK-ND 68P2372
Product Name RES 18.2K OHM 1/2W 0.5% AXIAL Through Hole Resistors Cmf-55 18.2K .5% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 18200 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364756 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C204J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers