Vishay Intertechnology, Inc. RES 18.2K OHM 1/2W 0.1% AXIAL CMF5518K200BERE70

Description
RES 18.2Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 18.2Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18.2K OHM 1/2W 0.1% AXIAL - CMF5518K200BERE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.2K OHM 1/2W 0.1% AXIAL
CMF5518K200BERE70
RES 18.2K OHM 1/2W 0.1% AXIAL CMF5518K200BERE70
RES 18.2Kohm 1/2W 0.1% AXIAL

RES 18.2Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5518K200BERE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5518K200BERE70-ND
Through Hole Resistors CMF5518K200BERE70-ND
18.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

18.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 18.2 Kohm, +/0.1 Percent, 25 Ppm Vishay - 40C9354 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 18.2 Kohm, +/0.1 Percent, 25 Ppm Vishay
40C9354
Cmf55, 18.2 Kohm, +/0.1 Percent, 25 Ppm Vishay 40C9354
CMF55, 18.2 kOhm, +/- 0.1 Percent, 25 ppm

CMF55, 18.2 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5518K200BERE70 CMF5518K200BERE70-ND 40C9354
Product Name RES 18.2K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf55, 18.2 Kohm, +/0.1 Percent, 25 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 18200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 442 ohms
View Details
2 suppliers
Through Hole Resistors - 1249294 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R150JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers