Vishay Intertechnology, Inc. Through Hole Resistors CMF5518K200BERE

Description
18.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
18.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5518K200BERE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5518K200BERE-ND
Through Hole Resistors CMF5518K200BERE-ND
18.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

18.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF5518K200BERE - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5518K200BERE
Metal Film Resistors - CMF5518K200BERE
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,18.2Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 40C9353 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,18.2Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
40C9353
Resistor,metal Film,18.2Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 40C9353
Resistor,Metal Film,18.2KOhms,250WV ,.1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,18.2KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5518K200BERE-ND CMF5518K200BERE 40C9353
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,18.2Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Through-Hole Resistors - 1-1622459-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3090 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers