Vishay Intertechnology, Inc. RES 18.2K OHM 1/2W 0.1% AXIAL CMF5518K200BER6

Description
RES 18.2Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 18.2Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18.2K OHM 1/2W 0.1% AXIAL - CMF5518K200BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.2K OHM 1/2W 0.1% AXIAL
CMF5518K200BER6
RES 18.2K OHM 1/2W 0.1% AXIAL CMF5518K200BER6
RES 18.2Kohm 1/2W 0.1% AXIAL

RES 18.2Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5518K200BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5518K200BER6-ND
Through Hole Resistors CMF5518K200BER6-ND
18.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

18.2 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,182Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 40C9355 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,182Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
40C9355
Resistor,metal Film,182Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 40C9355
Resistor,Metal Film,182KOhms,250WV, .1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,182KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5518K200BER6 CMF5518K200BER6-ND 40C9355
Product Name RES 18.2K OHM 1/2W 0.1% AXIAL Through Hole Resistors Resistor,metal Film,182Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 18200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details