Vishay Intertechnology, Inc. Through Hole Resistors CMF5518K100BEEK

Description
18.1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
18.1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5518K100BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5518K100BEEK-ND
Through Hole Resistors CMF5518K100BEEK-ND
18.1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

18.1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 18.1K OHM 1/2W 0.1% AXIAL - CMF5518K100BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.1K OHM 1/2W 0.1% AXIAL
CMF5518K100BEEK
RES 18.1K OHM 1/2W 0.1% AXIAL CMF5518K100BEEK
RES 18.1Kohm 1/2W 0.1% AXIAL

RES 18.1Kohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf-55 18.1K .1% T-9 Ek E3 Vishay - 68P2361 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 18.1K .1% T-9 Ek E3 Vishay
68P2361
Cmf-55 18.1K .1% T-9 Ek E3 Vishay 68P2361
CMF-55 18.1K .1% T-9 EK e3

CMF-55 18.1K .1% T-9 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5518K100BEEK-ND CMF5518K100BEEK 68P2361
Product Name Through Hole Resistors RES 18.1K OHM 1/2W 0.1% AXIAL Cmf-55 18.1K .1% T-9 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details