Vishay Intertechnology, Inc. RES 18K OHM 1/2W 1% AXIAL CMF5518K000FKR6

Description
RES 18Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 18Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18K OHM 1/2W 1% AXIAL - CMF5518K000FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18K OHM 1/2W 1% AXIAL
CMF5518K000FKR6
RES 18K OHM 1/2W 1% AXIAL CMF5518K000FKR6
RES 18Kohm 1/2W 1% AXIAL

RES 18Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5518K000FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5518K000FKR6-ND
Through Hole Resistors CMF5518K000FKR6-ND
18 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

18 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 18 Kohm, +/1 Percent, 100 Ppm Vishay - 40C9349 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 18 Kohm, +/1 Percent, 100 Ppm Vishay
40C9349
Cmf55, 18 Kohm, +/1 Percent, 100 Ppm Vishay 40C9349
CMF55, 18 kOhm, +/- 1 Percent, 100 ppm

CMF55, 18 kOhm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5518K000FKR6 CMF5518K000FKR6-ND 40C9349
Product Name RES 18K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf55, 18 Kohm, +/1 Percent, 100 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 18000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers