Vishay Intertechnology, Inc. Through Hole Resistors CMF5518K000FHEK

Description
18 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
18 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5518K000FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5518K000FHEK-ND
Through Hole Resistors CMF5518K000FHEK-ND
18 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

18 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF5518K000FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5518K000FHEK
Metal Film Resistors - CMF5518K000FHEK
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf-55 18K 1% T-2 Ek E3 Vishay - 68P2356 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 18K 1% T-2 Ek E3 Vishay
68P2356
Cmf-55 18K 1% T-2 Ek E3 Vishay 68P2356
CMF-55 18K 1% T-2 EK e3

CMF-55 18K 1% T-2 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5518K000FHEK-ND CMF5518K000FHEK 68P2356
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 18K 1% T-2 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR27J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details