Vishay Intertechnology, Inc. RES 18K OHM 1/2W 0.5% AXIAL CMF5518K000DEBF

Description
RES 18Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 18Kohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18K OHM 1/2W 0.5% AXIAL - CMF5518K000DEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18K OHM 1/2W 0.5% AXIAL
CMF5518K000DEBF
RES 18K OHM 1/2W 0.5% AXIAL CMF5518K000DEBF
RES 18Kohm 1/2W 0.5% AXIAL

RES 18Kohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5518K000DEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5518K000DEBF-ND
Through Hole Resistors CMF5518K000DEBF-ND
18 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

18 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 18K .5% T-9 B14 Vishay - 68P2352 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 18K .5% T-9 B14 Vishay
68P2352
Cmf-55 18K .5% T-9 B14 Vishay 68P2352
CMF-55 18K .5% T-9 B14

CMF-55 18K .5% T-9 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5518K000DEBF CMF5518K000DEBF-ND 68P2352
Product Name RES 18K OHM 1/2W 0.5% AXIAL Through Hole Resistors Cmf-55 18K .5% T-9 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 18000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R304JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614882-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1910 ohms
View Details
2 suppliers