Vishay Intertechnology, Inc. Through Hole Resistors CMF5518K000BEEB

Description
18 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
18 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5518K000BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5518K000BEEB-ND
Through Hole Resistors CMF5518K000BEEB-ND
18 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

18 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 18K OHM 1/2W 0.1% AXIAL - CMF5518K000BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18K OHM 1/2W 0.1% AXIAL
CMF5518K000BEEB
RES 18K OHM 1/2W 0.1% AXIAL CMF5518K000BEEB
RES 18Kohm 1/2W 0.1% AXIAL

RES 18Kohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf-55 18K .1% T-9 Eb E3 Vishay - 68P2345 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 18K .1% T-9 Eb E3 Vishay
68P2345
Cmf-55 18K .1% T-9 Eb E3 Vishay 68P2345
CMF-55 18K .1% T-9 EB e3

CMF-55 18K .1% T-9 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5518K000BEEB-ND CMF5518K000BEEB 68P2345
Product Name Through Hole Resistors RES 18K OHM 1/2W 0.1% AXIAL Cmf-55 18K .1% T-9 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Through-Hole Resistors - 1-1623713-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details