Vishay Intertechnology, Inc. RES 18K OHM 1/2W 0.1% AXIAL CMF5518K000BEBF

Description
RES 18Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 18Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18K OHM 1/2W 0.1% AXIAL - CMF5518K000BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18K OHM 1/2W 0.1% AXIAL
CMF5518K000BEBF
RES 18K OHM 1/2W 0.1% AXIAL CMF5518K000BEBF
RES 18Kohm 1/2W 0.1% AXIAL

RES 18Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5518K000BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5518K000BEBF-ND
Through Hole Resistors CMF5518K000BEBF-ND
18 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

18 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5518K000BEBF CMF5518K000BEBF-ND
Product Name RES 18K OHM 1/2W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 18000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R393JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers