Vishay Intertechnology, Inc. RES 189K OHM 1/2W 0.1% AXIAL CMF55189K00BEEK

Description
RES 189Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 189Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 189K OHM 1/2W 0.1% AXIAL - CMF55189K00BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 189K OHM 1/2W 0.1% AXIAL
CMF55189K00BEEK
RES 189K OHM 1/2W 0.1% AXIAL CMF55189K00BEEK
RES 189Kohm 1/2W 0.1% AXIAL

RES 189Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55189K00BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55189K00BEEK-ND
Through Hole Resistors CMF55189K00BEEK-ND
189 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

189 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 189K .1% T-9 Ek E3 Vishay - 68P2594 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 189K .1% T-9 Ek E3 Vishay
68P2594
Cmf-55 189K .1% T-9 Ek E3 Vishay 68P2594
CMF-55 189K .1% T-9 EK e3

CMF-55 189K .1% T-9 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55189K00BEEK CMF55189K00BEEK-ND 68P2594
Product Name RES 189K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 189K .1% T-9 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 189000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1260402 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R470JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers