Vishay Intertechnology, Inc. RES 187 OHM 1/2W 1% AXIAL CMF55187R00FKRE39

Description
RES 187ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 187ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 187 OHM 1/2W 1% AXIAL - CMF55187R00FKRE39 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 187 OHM 1/2W 1% AXIAL
CMF55187R00FKRE39
RES 187 OHM 1/2W 1% AXIAL CMF55187R00FKRE39
RES 187ohm 1/2W 1% AXIAL

RES 187ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55187R00FKRE39-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55187R00FKRE39-ND
Through Hole Resistors CMF55187R00FKRE39-ND
187 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

187 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-39 187 1% T-1 R36 Vishay - 68P2592 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-39 187 1% T-1 R36 Vishay
68P2592
Cmf-55-39 187 1% T-1 R36 Vishay 68P2592
CMF-55-39 187 1% T-1 R36

CMF-55-39 187 1% T-1 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55187R00FKRE39 CMF55187R00FKRE39-ND 68P2592
Product Name RES 187 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-39 187 1% T-1 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 187 ohms 187 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Through Hole Resistors - 1249315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT26A103JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers