Vishay Intertechnology, Inc. RES 187 OHM 1/2W 1% AXIAL CMF55187R00FHBF

Description
RES 187ohm 1/2W 1% AXIAL
Request a Quote
Description
RES 187ohm 1/2W 1% AXIAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 187 OHM 1/2W 1% AXIAL - CMF55187R00FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 187 OHM 1/2W 1% AXIAL
CMF55187R00FHBF
RES 187 OHM 1/2W 1% AXIAL CMF55187R00FHBF
RES 187ohm 1/2W 1% AXIAL

RES 187ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 187 1% T-2 B14 Vishay - 68P2589 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 187 1% T-2 B14 Vishay
68P2589
Cmf-55 187 1% T-2 B14 Vishay 68P2589
CMF-55 187 1% T-2 B14

CMF-55 187 1% T-2 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF55187R00FHBF 68P2589
Product Name RES 187 OHM 1/2W 1% AXIAL Cmf-55 187 1% T-2 B14 Vishay
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details