Vishay Intertechnology, Inc. Through Hole Resistors CMF55187R00DHEB

Description
187 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
187 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55187R00DHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55187R00DHEB-ND
Through Hole Resistors CMF55187R00DHEB-ND
187 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

187 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 187 OHM 1/2W 0.5% AXIAL - CMF55187R00DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 187 OHM 1/2W 0.5% AXIAL
CMF55187R00DHEB
RES 187 OHM 1/2W 0.5% AXIAL CMF55187R00DHEB
RES 187ohm 1/2W 0.5% AXIAL

RES 187ohm 1/2W 0.5% AXIAL

Supplier's Site
Cmf-55 187 .5% T-2 Eb E3 Vishay - 68P2587 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 187 .5% T-2 Eb E3 Vishay
68P2587
Cmf-55 187 .5% T-2 Eb E3 Vishay 68P2587
CMF-55 187 .5% T-2 EB e3

CMF-55 187 .5% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55187R00DHEB-ND CMF55187R00DHEB 68P2587
Product Name Through Hole Resistors RES 187 OHM 1/2W 0.5% AXIAL Cmf-55 187 .5% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 187 ohms 187 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details