Vishay Intertechnology, Inc. RES 187 OHM 1/2W 0.1% AXIAL CMF55187R00BEEB

Description
RES 187ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 187ohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 187 OHM 1/2W 0.1% AXIAL - CMF55187R00BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 187 OHM 1/2W 0.1% AXIAL
CMF55187R00BEEB
RES 187 OHM 1/2W 0.1% AXIAL CMF55187R00BEEB
RES 187ohm 1/2W 0.1% AXIAL

RES 187ohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55187R00BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55187R00BEEB-ND
Through Hole Resistors CMF55187R00BEEB-ND
187 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

187 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55187R00BEEB CMF55187R00BEEB-ND
Product Name RES 187 OHM 1/2W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 187 ohms 187 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C824J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1-1614958-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.4 ohms
View Details
2 suppliers