Vishay Intertechnology, Inc. RES 187K OHM 1/2W 1% AXIAL CMF55187K00FNBF

Description
RES 187Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 187Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 187K OHM 1/2W 1% AXIAL - CMF55187K00FNBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 187K OHM 1/2W 1% AXIAL
CMF55187K00FNBF
RES 187K OHM 1/2W 1% AXIAL CMF55187K00FNBF
RES 187Kohm 1/2W 1% AXIAL

RES 187Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55187K00FNBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55187K00FNBF-ND
Through Hole Resistors CMF55187K00FNBF-ND
187 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

187 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 187K 1% T-00 B14 Vishay - 68P2584 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 187K 1% T-00 B14 Vishay
68P2584
Cmf-55 187K 1% T-00 B14 Vishay 68P2584
CMF-55 187K 1% T-00 B14

CMF-55 187K 1% T-00 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55187K00FNBF CMF55187K00FNBF-ND 68P2584
Product Name RES 187K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 187K 1% T-00 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 187000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details