Vishay Intertechnology, Inc. RES 187K OHM 1/2W 1% AXIAL CMF55187K00FKEB70

Description
RES 187Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 187Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 187K OHM 1/2W 1% AXIAL - CMF55187K00FKEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 187K OHM 1/2W 1% AXIAL
CMF55187K00FKEB70
RES 187K OHM 1/2W 1% AXIAL CMF55187K00FKEB70
RES 187Kohm 1/2W 1% AXIAL

RES 187Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55187K00FKEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55187K00FKEB70-ND
Through Hole Resistors CMF55187K00FKEB70-ND
187 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

187 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 187K 1% T-1 Eb E3 Vishay - 68P2575 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 187K 1% T-1 Eb E3 Vishay
68P2575
Cmf-55-70 187K 1% T-1 Eb E3 Vishay 68P2575
CMF-55-70 187K 1% T-1 EB e3

CMF-55-70 187K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55187K00FKEB70 CMF55187K00FKEB70-ND 68P2575
Product Name RES 187K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 187K 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 187000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C206J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chip Resistor - Surface Mount - 1-1622821-7-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers