Vishay Intertechnology, Inc. RES 187K OHM 1/2W .5% AXIAL CMF55187K00DHR6

Description
RES 187Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 187Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 187K OHM 1/2W .5% AXIAL - CMF55187K00DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 187K OHM 1/2W .5% AXIAL
CMF55187K00DHR6
RES 187K OHM 1/2W .5% AXIAL CMF55187K00DHR6
RES 187Kohm 1/2W .5% AXIAL

RES 187Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55187K00DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55187K00DHR6-ND
Through Hole Resistors CMF55187K00DHR6-ND
187 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

187 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 187K .5% T-2 Re6 Vishay - 68P2570 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 187K .5% T-2 Re6 Vishay
68P2570
Cmf-55 187K .5% T-2 Re6 Vishay 68P2570
CMF-55 187K .5% T-2 RE6

CMF-55 187K .5% T-2 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55187K00DHR6 CMF55187K00DHR6-ND 68P2570
Product Name RES 187K OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 187K .5% T-2 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 187000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details