Vishay Intertechnology, Inc. Vishay/DaleMetal Film Resistors - CMF55187K00CHBF

Description
Vishay/DaleMetal Film Resistors - Through Hole CMF-55 187K .25% T-2 B14
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole CMF-55 187K .25% T-2 B14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CMF55187K00CHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF55187K00CHBF
Vishay/DaleMetal Film Resistors - CMF55187K00CHBF
Vishay/DaleMetal Film Resistors - Through Hole CMF-55 187K .25% T-2 B14

Vishay/DaleMetal Film Resistors - Through Hole CMF-55 187K .25% T-2 B14

Supplier's Site
Through Hole Resistors - CMF55187K00CHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55187K00CHBF-ND
Through Hole Resistors CMF55187K00CHBF-ND
187 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

187 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 187K .25% T-2 B14 Vishay - 68P2569 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 187K .25% T-2 B14 Vishay
68P2569
Cmf-55 187K .25% T-2 B14 Vishay 68P2569
CMF-55 187K .25% T-2 B14

CMF-55 187K .25% T-2 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55187K00CHBF CMF55187K00CHBF-ND 68P2569
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors Cmf-55 187K .25% T-2 B14 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.2500 +/- % 0.2500 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 240000 ohms
View Details
2 suppliers
Surface Mount Resistors - 1690295 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R223JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details