Vishay Intertechnology, Inc. RES 187K OHM 1/2W .1% AXIAL CMF55187K00BHEK

Description
RES 187Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 187Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 187K OHM 1/2W .1% AXIAL - CMF55187K00BHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 187K OHM 1/2W .1% AXIAL
CMF55187K00BHEK
RES 187K OHM 1/2W .1% AXIAL CMF55187K00BHEK
RES 187Kohm 1/2W .1% AXIAL

RES 187Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55187K00BHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55187K00BHEK-ND
Through Hole Resistors CMF55187K00BHEK-ND
187 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

187 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 187K .1% T-2 Ek E3 Vishay - 68P2568 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 187K .1% T-2 Ek E3 Vishay
68P2568
Cmf-55 187K .1% T-2 Ek E3 Vishay 68P2568
CMF-55 187K .1% T-2 EK e3

CMF-55 187K .1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55187K00BHEK CMF55187K00BHEK-ND 68P2568
Product Name RES 187K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 187K .1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 187000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260393 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1224 (3250m)
Standards and Certifications RoHS
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details