Vishay Intertechnology, Inc. RES 185 OHM 1/2W 1% AXIAL CMF55185R00FKR6

Description
RES 185ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 185ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 185 OHM 1/2W 1% AXIAL - CMF55185R00FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 185 OHM 1/2W 1% AXIAL
CMF55185R00FKR6
RES 185 OHM 1/2W 1% AXIAL CMF55185R00FKR6
RES 185ohm 1/2W 1% AXIAL

RES 185ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55185R00FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55185R00FKR6-ND
Through Hole Resistors CMF55185R00FKR6-ND
185 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

185 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 185 Ohm, +/1 Percent, 100 Ppm Vishay - 40C9537 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 185 Ohm, +/1 Percent, 100 Ppm Vishay
40C9537
Cmf55, 185 Ohm, +/1 Percent, 100 Ppm Vishay 40C9537
CMF55, 185 Ohm, +/- 1 Percent, 100 ppm

CMF55, 185 Ohm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55185R00FKR6 CMF55185R00FKR6-ND 40C9537
Product Name RES 185 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf55, 185 Ohm, +/1 Percent, 100 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 185 ohms 185 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249321 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details