Vishay Intertechnology, Inc. Through Hole Resistors CMF55185R00FKEK

Description
185 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
185 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55185R00FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55185R00FKEK-ND
Through Hole Resistors CMF55185R00FKEK-ND
185 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

185 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 185 OHM 1/2W 1% AXIAL - CMF55185R00FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 185 OHM 1/2W 1% AXIAL
CMF55185R00FKEK
RES 185 OHM 1/2W 1% AXIAL CMF55185R00FKEK
RES 185ohm 1/2W 1% AXIAL

RES 185ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 185 1% T-1 Ek E3 Vishay - 48P6186 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 185 1% T-1 Ek E3 Vishay
48P6186
Cmf-55 185 1% T-1 Ek E3 Vishay 48P6186
CMF-55 185 1% T-1 EK e3

CMF-55 185 1% T-1 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55185R00FKEK-ND CMF55185R00FKEK 48P6186
Product Name Through Hole Resistors RES 185 OHM 1/2W 1% AXIAL Cmf-55 185 1% T-1 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 185 ohms 185 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R6R2JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details