Vishay Intertechnology, Inc. RES 183 OHM 1/2W 1% AXIAL CMF55183R00FKR6

Description
RES 183ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 183ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 183 OHM 1/2W 1% AXIAL - CMF55183R00FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 183 OHM 1/2W 1% AXIAL
CMF55183R00FKR6
RES 183 OHM 1/2W 1% AXIAL CMF55183R00FKR6
RES 183ohm 1/2W 1% AXIAL

RES 183ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55183R00FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55183R00FKR6-ND
Through Hole Resistors CMF55183R00FKR6-ND
183 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

183 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 183 Ohm, +/1 Percent, 100 Ppm Vishay - 40C9529 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 183 Ohm, +/1 Percent, 100 Ppm Vishay
40C9529
Cmf55, 183 Ohm, +/1 Percent, 100 Ppm Vishay 40C9529
CMF55, 183 Ohm, +/- 1 Percent, 100 ppm

CMF55, 183 Ohm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55183R00FKR6 CMF55183R00FKR6-ND 40C9529
Product Name RES 183 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf55, 183 Ohm, +/1 Percent, 100 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 183 ohms 183 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers