182 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Metal Film Resistors - Through Hole
Resistor,Metal Film,182Ohms,250WV,1
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CMF55182R00FKRE-ND | CMF55182R00FKRE | 40C9525 |
| Product Name | Through Hole Resistors | Metal Film Resistors - | Resistor,metal Film,182Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | |
| Resistance Range | 182 ohms |