Vishay Intertechnology, Inc. RES 182 OHM 1/2W 1% AXIAL CMF55182R00FKR670

Description
RES 182ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 182ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 182 OHM 1/2W 1% AXIAL - CMF55182R00FKR670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 182 OHM 1/2W 1% AXIAL
CMF55182R00FKR670
RES 182 OHM 1/2W 1% AXIAL CMF55182R00FKR670
RES 182ohm 1/2W 1% AXIAL

RES 182ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55182R00FKR670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55182R00FKR670-ND
Through Hole Resistors CMF55182R00FKR670-ND
182 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

182 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 182 1% T-1 Re6 Vishay - 68P2550 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 182 1% T-1 Re6 Vishay
68P2550
Cmf-55-70 182 1% T-1 Re6 Vishay 68P2550
CMF-55-70 182 1% T-1 RE6

CMF-55-70 182 1% T-1 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55182R00FKR670 CMF55182R00FKR670-ND 68P2550
Product Name RES 182 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 182 1% T-1 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 182 ohms 182 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1722212 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R121JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers