Vishay Intertechnology, Inc. Through Hole Resistors CMF55182R00FKBF

Description
182 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
182 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55182R00FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55182R00FKBF-ND
Through Hole Resistors CMF55182R00FKBF-ND
182 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

182 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 182 OHM 1/2W 1% AXIAL - CMF55182R00FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 182 OHM 1/2W 1% AXIAL
CMF55182R00FKBF
RES 182 OHM 1/2W 1% AXIAL CMF55182R00FKBF
RES 182ohm 1/2W 1% AXIAL

RES 182ohm 1/2W 1% AXIAL

Supplier's Site
Resistor,metal Film,182Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 40C9524 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,182Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
40C9524
Resistor,metal Film,182Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 40C9524
Resistor,Metal Film,182Ohms,250WV,1 +/-% Tol,-100,100ppm-TC

Resistor,Metal Film,182Ohms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55182R00FKBF-ND CMF55182R00FKBF 40C9524
Product Name Through Hole Resistors RES 182 OHM 1/2W 1% AXIAL Resistor,metal Film,182Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 182 ohms 182 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Through-Hole Resistors - 1-1622796-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1820 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details